EN
  • EN
  • DE

DAC811KU-1/1K

Part No DAC811KU-1/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC SINGLE R-2R 12-BIT / Bit Digital to Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354621-DAC811KU-1/1K
Ultra Librarian 3D Model Ultra Librarian DAC811KU-1/1K CAD Model

Description

Product Overview: DAC811KU-1/1K from Texas Instruments

The DAC811KU-1/1K is a premium quality digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This high-performance 12-bit DAC is part of the precision analog-to-digital conversion product line that Texas Instruments is renowned for. The device is particularly suitable for applications that demand high accuracy and reliability in digital-to-analog conversion processes.

Key Features

  • Resolution: The DAC811KU-1/1K boasts a 12-bit resolution, providing fine granularity and precision in output analog signals.
  • Settling Time: It offers a fast settling time, making it ideal for applications that require quick response times and high throughput.
  • Output Range: The device provides a flexible output range that is configurable to meet various application requirements.
  • Interface: It features a simple digital interface for easy integration with microprocessors and digital systems.
  • Package: The DAC comes in a compact, space-saving package, allowing for efficient use of PCB real estate.
  • Stability: Long-term stability and low temperature coefficient ensure consistent performance over a wide range of environmental conditions.

Applications

The DAC811KU-1/1K is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical equipment
  • Test and measurement instruments
  • Telecommunications equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products. The DAC811KU-1/1K is built to stringent quality standards, ensuring it meets the requirements of the most demanding applications. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and application development easier for engineers and product developers.

With its combination of performance, precision, and reliability, the DAC811KU-1/1K from Texas Instruments stands out as a superior choice for your digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess