EN
  • EN
  • DE

S29GL032A10BFIW3

Part No S29GL032A10BFIW3
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186007-S29GL032A10BFIW3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL032A10BFIW3 CAD Model

Description

The S29GL032A10BFIW3 is a 32 Mbit (4 Mbyte) Flash memory device manufactured by Spansion (now Cypress Semiconductor, and then Infineon). It is a NOR flash memory, commonly used for storing code and data in embedded systems where non-volatility and fast read access are crucial.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics (e.g., printers, scanners)
  • Automotive applications (e.g., instrument clusters)

Features

  • 32 Mbit (4 Mbyte) Flash memory
  • Organization: 4M x 8 bits
  • Single power supply operation: 3.0V
  • Sector Erase Architecture: Uniform 64 KB sectors
  • Top or bottom boot sector configuration
  • Unlock Bypass Program
  • Common Flash Interface (CFI)
  • Write Protect (WP#) input pin
  • Ready/Busy# (RY/BY#) output pin
  • Hardware Reset (RESET#) input pin
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Package: 48-Pin TSOP (Thin Small Outline Package)

Benefits

  • Non-volatile storage: Retains data even without power, making it ideal for storing firmware, configuration settings, and critical data.
  • Fast read access: Enables quick and efficient system operation.
  • Sector erase: Allows selective erasure of memory blocks, reducing erase time and extending endurance.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Compact package: Simplifies integration into space-constrained designs.
  • High reliability: Ensures data integrity and long-term storage reliability.

Additional Details

The S29GL032A10BFIW3 features a uniform sector architecture, simplifying memory management and allowing for efficient erase operations. The Unlock Bypass Program reduces programming time by bypassing the standard unlock sequence. The Common Flash Interface (CFI) provides a standard method for accessing device parameters and features, simplifying software development. The device also offers write protection capabilities to prevent accidental or unauthorized modifications to memory contents. The industrial temperature range ensures reliable operation in harsh environments. The Ready/Busy# output signals the device's status during program, erase, or read operations.

This device is well-suited for applications requiring reliable, high-performance non-volatile storage in a compact form factor.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess