EN
  • EN
  • DE

S29GL064A90TFIR3

Part No S29GL064A90TFIR3
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186074-S29GL064A90TFIR3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064A90TFIR3 CAD Model

Description

The S29GL064A90TFIR3 is a 64-Megabit (4 M x 16) simultaneous Read/Write Flash memory produced by Spansion. It operates on a 3.0 Volt power supply and is designed for high-performance embedded systems. This memory solution provides a combination of speed, low power consumption, and reliable data storage, making it well-suited for demanding applications.

Applications:

  • Embedded Systems: Used in a variety of embedded applications for storing code and data.
  • Networking Equipment: Suitable for routers, switches, and other networking devices.
  • Wireless Communication Devices: Found in wireless devices to store firmware and configuration data.
  • Automotive Electronics (ECUs): Employed in automotive applications for storing code and calibration data.
  • Industrial Control Systems: Used in industrial control systems requiring non-volatile memory.

Features:

  • Simultaneous Read/Write Operations: Allows the system to read data from one memory location while simultaneously writing to another.
  • 3.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • Sector Architecture: Provides flexible memory partitioning for code and data storage.
  • High Performance: Fast access times for efficient system operation.
  • Page Mode Operation: Improves write performance.
  • Security Features: Includes sector protection mechanisms to prevent unauthorized access and modification.
  • CMOS Technology: Enables low power consumption.

Benefits:

  • Improved System Performance: Simultaneous read/write capability enhances data processing speed.
  • Reduced Power Consumption: Lower power requirements extend battery life in portable devices.
  • Flexible Memory Management: Sector architecture provides efficient memory allocation.
  • Enhanced Data Security: Sector protection prevents accidental or malicious data changes.
  • Simplified System Design: Single-voltage operation simplifies power supply design.
  • High Reliability: Robust performance in demanding environments.

Technical Specifications:

The S29GL064A90TFIR3 typically operates at a frequency of up to 90 MHz. It supports both sector erase and chip erase operations and complies with JEDEC standards. Consult the product datasheet for specific timing and power consumption details.

This Flash memory device is a good choice for applications that require a balance of performance, low power consumption, and data security features.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1185 $59.2515
46+ $2.5595 $117.7370
70+ $2.4786 $173.5020
97+ $2.3989 $232.6933
125+ $2.3192 $289.9000
167+ $2.0790 $347.1930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess