EN
  • EN
  • DE

S29GL064A90TFIR90

Part No S29GL064A90TFIR90
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186084-S29GL064A90TFIR90
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL064A90TFIR90 CAD Model

Description

The S29GL064A90TFIR90 is a 64-Mbit (8 Mbyte) flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It's part of the GL-A family of flash memories, known for their high performance and reliability in embedded systems.

Applications

  • Embedded Systems: Specifically designed for embedded applications requiring non-volatile memory for code and data storage.
  • Automotive: Used in automotive applications such as engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS) for storing firmware, maps, and other critical data.
  • Industrial Control: Employed in industrial control systems for storing program code, configuration data, and logging information.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code, operating system images, and configuration files.
  • Consumer Electronics: Found in various consumer electronic devices such as set-top boxes, digital cameras, and portable media players for storing firmware and user data.

Features

  • Density: 64 Mbit (8 Mbyte)
  • Architecture: NOR Flash
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Page Mode Operation: Supports page mode operation for faster read and write performance.
  • Sector Architecture: Uniform sector architecture for flexible memory management.
  • Security Features: Offers security features such as block protection and password protection to prevent unauthorized access and modification of data.
  • Interface: Parallel interface for high-speed data transfer.
  • Package: Offered in various package options, including TSOP and BGA.
  • Advanced Sector Protection: Protects individual sectors from accidental or malicious modification.

Benefits

  • High Performance: Delivers fast read and write performance for quick system boot-up and efficient data storage.
  • Reliable Data Storage: Provides reliable non-volatile memory for critical data storage, ensuring data integrity even in harsh operating conditions.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it suitable for various power supply configurations.
  • Flexible Memory Management: Uniform sector architecture allows for flexible memory management and efficient allocation of memory space.
  • Enhanced Security: Security features such as block protection and password protection prevent unauthorized access and modification of data, ensuring data security.
  • Long-Term Availability: Designed for long-term availability, ensuring continued support for embedded systems.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory storage in embedded systems.

The '90' in the part number likely refers to the access time (90ns), and the 'TFIR' denotes a specific temperature range and packaging. Understanding the complete datasheet from Infineon is crucial for proper implementation and usage of this flash memory in your target application.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess