EN
  • EN
  • DE

S29GL064M90TAIR40

Part No S29GL064M90TAIR40
Manufacturer Spansion
Catalog Flash
Description 256,128,64,32,Megabit 3.0 Volt-only Page Mode Flash Memory featuring 0.23 μm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186100-S29GL064M90TAIR40
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL064M90TAIR40 CAD Model

Description

The S29GL064M90TAIR40 is a 64-Megabit (8 M x 8 or 4 M x 16) CMOS 3.0 Volt Flash memory device manufactured by Spansion. This device is designed for high-performance, low-power applications, providing a reliable and efficient storage solution for embedded systems. It is part of the Spansion GL family, known for its robust architecture and high endurance.

Applications

  • Embedded Systems
  • Networking Equipment
  • Automotive Systems (e.g., infotainment, engine control)
  • Industrial Control Systems
  • Wireless Communication Devices

Features

  • High-Density Storage: 64 Megabit capacity provides ample storage for code and data.
  • 3.0 Volt Operation: Low voltage operation reduces power consumption, making it suitable for battery-powered devices.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Sector Architecture: Uniform sector architecture allows for flexible memory management and efficient use of storage space.
  • Page Mode Operation: Supports page mode read operations for faster data access.
  • Erase Suspend/Resume: Allows interruption of erase operations for higher system responsiveness.
  • Program Suspend/Resume: Enables interruption of program operations, enhancing system flexibility.
  • Common Flash Interface (CFI): Provides a standard interface for easy integration with various systems.
  • Security Features: Includes security features to protect against unauthorized access and modification.

Benefits

  • Increased System Performance: Fast read and write speeds improve overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices.
  • Enhanced Reliability: Robust design ensures data integrity and long-term reliability.
  • Simplified System Integration: Standard interface and flexible architecture simplify integration into existing systems.
  • Cost-Effective Solution: Provides a high-density storage solution at a competitive price point.
  • Improved Data Security: Integrated security features protect sensitive data from unauthorized access.

Technical Specifications

The S29GL064M90TAIR40 operates at a voltage of 3.0V. It features a fast page mode read access time. The device is available in various package options to suit different application requirements. It supports a wide operating temperature range, making it suitable for use in harsh environments. The memory array is organized into uniform sectors, allowing for efficient storage management. The device also includes advanced power management features to minimize power consumption during idle periods.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9222 $58.4440
49+ $2.3978 $117.4922
75+ $2.3227 $174.2025
103+ $2.2476 $231.5028
133+ $2.1726 $288.9558
178+ $1.9485 $346.8330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess