EN
  • EN
  • DE

S29GL064M90TFIR20

Part No S29GL064M90TFIR20
Manufacturer Spansion
Description 3.0 Volt-only Page Mode Flash Memory featuring 0.23 um MirrorBit process technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245209-S29GL064M90TFIR20
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064M90TFIR20 CAD Model

Description

The S29GL064M90TFIR20 is a 64-Megabit (8 M x 8 bit or 4 M x 16 bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device. Manufactured by Spansion, it is designed for high-performance, low-power applications requiring fast and reliable non-volatile storage. It's an ideal solution for embedded systems, data logging, and firmware storage.

Applications

  • Embedded systems for storing operating systems and application code
  • Networking equipment for storing boot code and configuration data
  • Industrial control systems for storing program code and data
  • Automotive electronics for storing firmware updates and calibration data
  • Consumer electronics, such as digital cameras and MP3 players
  • Medical devices for storing patient data and diagnostic software
  • Wireless communication devices, including routers and access points

Features

  • Simultaneous Read/Write Operations: Enables reading data from one memory block while writing to another, improving system performance.
  • 3.0 Volt-Only Operation: Simplifies power supply design and reduces power consumption.
  • High Performance: Offers fast access times, reducing latency and improving system responsiveness.
  • Sector Erase Architecture: Allows for flexible and efficient memory management.
  • Hardware Reset Pin: Provides a reliable mechanism for resetting the device.
  • Common Flash Interface (CFI): Simplifies integration with various microcontrollers and processors.
  • Package Options: Available in different package options to suit various board layouts and mounting requirements.

Benefits

  • Improved System Performance: Simultaneous Read/Write capability enhances overall system responsiveness.
  • Reduced Power Consumption: 3.0 Volt-only operation minimizes power requirements, extending battery life in portable applications.
  • Flexible Memory Management: Sector Erase architecture allows for efficient memory allocation and code updates.
  • Increased System Reliability: Hardware Reset pin ensures a reliable system reset, preventing data corruption.
  • Simplified Integration: Common Flash Interface simplifies the integration process.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions, ensuring reliable operation in harsh environments.

Additional Details

The S29GL064M90TFIR20 is designed for high endurance, supporting a large number of erase cycles. It includes security features to protect stored data from unauthorized access. The datasheet provides detailed specifications for timing, electrical characteristics, and package dimensions.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 697 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess