EN
  • EN
  • DE

S29GL128M10TFIR20

Part No S29GL128M10TFIR20
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 726634-S29GL128M10TFIR20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL128M10TFIR20 CAD Model

Description

The S29GL128M10TFIR20 is a 128-Megabit (16 M x 8 or 8 M x 16) CMOS 3.0 Volt Flash memory device manufactured by Spansion (now part of Cypress Semiconductor). It's designed for high-performance, high-density storage solutions, commonly used in embedded systems for code storage and execution.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial control
  • Automotive systems
  • Data storage

Features:

  • 128 Mbit (16 M x 8 or 8 M x 16) memory array
  • 3.0 Volt read and write operations
  • Sector protection
  • Top or bottom boot sector configurations
  • Concurrent read/write operations

Benefits:

  • High storage capacity for complex applications.
  • Low power consumption suited for battery-powered devices.
  • Data security via sector protection features.
  • Flexibility for different system boot requirements.
  • Improved system performance with simultaneous read and write capabilities.

Additional Details:

The S29GL128M10TFIR20 operates on a 3.0 Volt power supply for both read and write operations. It provides sector protection to prevent accidental overwriting of critical data. The device supports both top and bottom boot sector configurations, offering flexibility in system design. The concurrent read/write operation allows for reading data from one sector while simultaneously writing to another, enhancing system performance. It is available in various package options, including TSOP and BGA. The operating temperature range is typically -40°C to +85°C. The Flash memory is non-volatile, meaning data is retained even when power is removed. It is used to store firmware, boot code, and other critical data in embedded systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 892 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess