EN
  • EN
  • DE
  • IT

S29GL128P11TFI02

Part No S29GL128P11TFI02
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1111+
Reference case TSSOP56
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 726637-S29GL128P11TFI02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL128P11TFI02 CAD Model

Description

The S29GL128P11TFI02 is a 128 Mbit (16 Mbyte) flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon). It is part of the Spansion GL-P family, known for its performance, reliability, and security features. This device is designed for embedded systems requiring non-volatile storage for code and data.

Applications:

  • Embedded systems requiring reliable non-volatile storage
  • Networking equipment, such as routers and switches, for storing boot code and configuration data
  • Automotive systems including engine control units (ECUs) and infotainment systems
  • Industrial control systems for storing firmware and application code
  • Consumer electronics, such as set-top boxes, printers, and gaming devices

Features:

  • Memory Size: 128 Mbit (16 Mbyte)
  • Organization: x16
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C
  • Page Mode: Fast page mode operation for increased data throughput
  • Erase Suspend/Resume: Allows interruption of erase operations
  • Program Suspend/Resume: Allows interruption of program operations
  • Common Flash Interface (CFI): Provides standardized device information
  • Sector Protection: Hardware sector protection for secure code storage
  • Package: 56-Pin TSOP

Benefits:

  • High Performance: Fast read access times enable quick code execution.
  • Reliability: High endurance and data retention ensure long-term data storage.
  • Flexibility: Sector architecture enables efficient storage management.
  • Security: Sector protection prevents unauthorized access and modification.
  • Low Power Consumption: Reduces overall system power consumption.

Additional Details:

The S29GL128P11TFI02 device is ideal for applications requiring high-density, non-volatile memory with robust security features. Its fast read access times and low power consumption make it suitable for a wide range of embedded systems. The sector protection features ensure data integrity and security. The device offers a JEDEC standard interface for easy integration. The 56-Pin TSOP package allows for simplified board layout and assembly.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess