EN
  • EN
  • DE
  • IT

0783FB15A0100E

Part No 0783FB15A0100E
Manufacturer Johanson Technology Inc.
Catalog Balun
Description High Frequency Ceramic Solutions
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Johanson Technology Inc.
Packaging Reel - TR
Frequency Range 779MHz ~ 787MHz
Impedance - Unbalanced/Balanced 50 / 100 Ohm
Phase Difference 180° ±15
Insertion Loss (Maximum) 1.5dB
Return Loss (Minimum) 9.5dB
Package 0805
Mounting SMD
Win Source Part Number 1120756-0783FB15A0100E
Manufacturer Homepage www.johansontechnology.com
Family Name 0783FB15A0100
Introduction Date September 29, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian 0783FB15A0100E CAD Model

Description

The Johanson Technology Inc. 0783FB15A0100E is an RF/IF and RFID component with a frequency range of 779MHz to 787MHz.

  • Frequency Range: 779MHz to 787MHz
  • Impedance: 50/100 Ohm
  • Phase Difference: 180 degrees +/-15
  • Maximum Insertion Loss: 1.5dB
  • Minimum Return Loss: 9.5dB
  • Package: 0805
  • Mounting: SMD technology
  • Halogen-Free: true
  • Manufactured in: Taiwan
  • Estimated EOL Date: 2028
  • Supply and Demand Status: balanced
  • Product is available in: a reel with 4000 pieces per package

You May Also Be Interested in

Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586
Tyco Electronics
4:1 Flux Coupled Step-up Transformer 1-350MHz
Lowest to $0.8424
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Lowest to $0.4357
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
Johanson Technology Inc.
BALUN 902MHZ-928MHZ 0805 / RF Balun 902MHz ~ 928MHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7015
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.1
Lowest to $7.4118
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $0.1427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess