EN
  • EN
  • DE

S29GL128P90TFI010

Part No S29GL128P90TFI010
Manufacturer Spansion
Description 3.0 Volt-only Page Mode Flash Memory featuring 90 nm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245233-S29GL128P90TFI010
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL128P90TFI010 CAD Model

Description

The S29GL128P90TFI010 is a 128-megabit (16 MB) flash memory device manufactured by Spansion (now Cypress Semiconductor). This memory chip is designed for applications requiring high-density, non-volatile storage, such as embedded systems, automotive applications, and networking equipment. It is known for its reliability, performance, and low power consumption.

Applications:

  • Embedded Systems: Used for storing firmware, operating systems, and application code.
  • Automotive Systems: Employed in storing maps, navigation data, and engine control software.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for storing configuration data and boot code.
  • Industrial Control Systems: Used for storing program code and data in industrial automation equipment.

Features:

  • 128-Megabit Density: Provides ample storage capacity for various applications.
  • Parallel Interface: Offers a parallel interface for fast data access.
  • 90 ns Access Time: Provides quick read and write operations.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits:

  • High Storage Capacity: Offers sufficient storage space for large amounts of data.
  • Fast Data Access: Enables quick read and write operations for improved performance.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Efficient Memory Management: Supports sector erase operations for efficient memory utilization.

Additional Details:

The S29GL128P90TFI010 operates with a specific voltage range, typically around 3V. It requires appropriate interface circuitry to connect to a microcontroller or processor. The device is available in various packages, including TSOP and BGA. Its high performance and reliable storage capabilities make it suitable for applications where data integrity and quick access times are critical. It is programmed and erased using specific commands and protocols detailed in the datasheet. The combination of high density, fast access time, and low power consumption make the S29GL128P90TFI010 a valuable component for applications requiring non-volatile memory storage. Cypress Semiconductor provides detailed documentation and support for this device, facilitating its integration into a wide range of systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess