EN
  • EN
  • DE

S29GL256N11FFI010

Part No S29GL256N11FFI010
Manufacturer Spansion
Description 3.0 Volt-only Page Mode Flash Memory featuring 110 nm MirrorBit™ Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245240-S29GL256N11FFI010
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256N11FFI010 CAD Model

Description

The S29GL256N11FFI010 is a 256 Mbit (32 M x 8-bit/16 M x 16-bit) CMOS 3.0 Volt-only simultaneous Read/Write, Flash memory device manufactured by Spansion. It is designed for embedded systems requiring high density, high performance and robust data retention.

Applications

  • Embedded Systems
  • Automotive Applications (Navigation Systems, Instrument Clusters)
  • Industrial Control Systems
  • Networking Equipment

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations for enhanced system performance.
  • 3.0 Volt-Only Operation: Simplifies power supply design and reduces system cost.
  • High Performance: Offers fast read access times.
  • Low Power Consumption: Reduces power consumption in battery-powered applications.
  • Robust Data Retention: Ensures data integrity for extended periods.
  • Sector Protection: Prevents accidental programming or erasure of critical data.

Benefits

  • Increased System Throughput: Simultaneous read/write capabilities improve overall system responsiveness.
  • Simplified Design: 3.0 Volt-only operation simplifies power supply design.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Data Storage: Guarantees data integrity even in harsh environments.
  • Enhanced Data Security: Sector protection safeguards critical data from corruption.

Technical Specifications

  • Density: 256 Mbit (32 M x 8-bit/16 M x 16-bit)
  • Voltage: 3.0V
  • Access Time: Typically 110ns
  • Operating Current: Depends on read/write activity.
  • Standby Current: Typically in the microampere range.
  • Erase/Program Cycles: Typically 100,000 cycles per sector.
  • Data Retention: 20 years.
  • Package: Typically available in FBGA or TSOP packages.

The S29GL256N11FFI010 is a suitable choice for embedded systems requiring large storage capacity and high performance. Refer to the official datasheet for detailed specifications and application guidelines.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1875 $60.9375
10+ $10.0000 $100.0000
16+ $9.6875 $155.0000
22+ $9.3750 $206.2500
28+ $9.0625 $253.7500
37+ $8.1250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess