EN
  • EN
  • DE

LPS3010-103MRC

Part No LPS3010-103MRC
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description Power Inductors - SMD 10uH Shld 20% 540mOhms AECQ2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Type Power Inductor
Termination Style SMD/SMT
Package / Case 1212 (3030 Metric)
Shielding Shielded
Inductance 10 uH
Tolerance 20 %
Maximum DC Current 640 mA
Maximum DC Resistance 540 mOhms
Saturation Current 550 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style PCB Mount
Length 3 mm
Width 3 mm
Height 1 mm
Core Material Ferrite
Qualification AEC-Q200
Series LPS3010
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Application Automotive
Product Power Inductors
Self Resonant Frequency 58 MHz
Brand Coilcraft
Case Code - in 1212
Case Code - mm 3030
Core Type Drum
Product Type Power Inductors - SMD
Standard Pack Qty 1000
Subcategory Inductors, Chokes & Coils
Termination Standard
Test Frequency 100 kHz
Ultra Librarian 3D Model Ultra Librarian LPS3010-103MRC CAD Model

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 1008 39nH Unshld 2% 1.3A 90mOhms
Lowest to $1.4008
Coilcraft
Power Inductors - SMD 10uH Shld 20% 1.3A 200 mOhms
Lowest to $0.7128
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Lowest to $0.6594
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms
Lowest to $1.0820
Coilcraft
RF Inductors - SMD 1008 18nH Unshld 2% 1.4A 70mOhms
Lowest to $1.2666
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9779
Coilcraft
RF Inductors - SMD 35.5nH Unshld 5% 4A 6.8mOhms AECQ2
Lowest to $0.7803
Coilcraft
RF Inductors - SMD
Lowest to $0.9087
Coilcraft
RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess