EN
  • EN
  • DE
  • IT

S29GL256P10FAI010

Part No S29GL256P10FAI010
Manufacturer Spansion
Description 3.0 Volt-only Page Mode Flash Memory featuring 90 nm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245246-S29GL256P10FAI010
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian S29GL256P10FAI010 CAD Model

Description

The S29GL256P10FAI010 is a 256-Megabit (32 MByte) Flash memory device manufactured by Spansion (now Cypress Semiconductor). It is a parallel NOR flash memory, designed for high-performance read and write operations. The device is organized as 32,768 K × 8 or 16,384 K × 16 bits. The 'P10' in the part number indicates a 100 MHz clock frequency or access time, and 'FAI010' denotes specific packaging and temperature range characteristics.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and application code in embedded systems.
  • Networking Equipment: Employed in networking devices such as routers, switches, and modems to store boot code, operating systems, and configuration files.
  • Industrial Control Systems: Integrated into industrial control systems for storing program code and data.
  • Automotive Electronics: Used in automotive applications such as engine control units (ECUs), instrument clusters, and infotainment systems for storing code and data.
  • Gaming Consoles: Utilized in gaming consoles for storing game code and system software.

Features:

  • 256-Megabit Density: Provides a large storage capacity of 256 Megabits (32 MBytes).
  • Parallel Interface: Supports a parallel interface for high-speed data transfer.
  • NOR Flash Technology: Utilizes NOR flash technology for fast random access and code execution.
  • 100 MHz Performance: Offers a fast read access time of 100 MHz.
  • Sector Erase Architecture: Supports sector erase for flexible memory management.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • High Performance: Provides fast read and write performance for demanding embedded applications.
  • Large Storage Capacity: Offers a large storage capacity for storing code, data, and configuration files.
  • Reliable Data Storage: Ensures reliable data storage with built-in error correction and write protection features.
  • Flexible Memory Management: Supports sector erase for flexible memory management.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.

Additional Details:

The S29GL256P10FAI010 typically operates at a voltage of 3.0V. It's crucial to consult the datasheet for complete electrical specifications, timing characteristics, and package dimensions. Proper handling and storage procedures are essential to prevent damage to the device. Its high density and performance characteristics make it a versatile choice for a wide range of embedded storage applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess