EN
  • EN
  • DE

S29GL256P10TFI01

Part No S29GL256P10TFI01
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0841+Rohs
Reference case TSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 726642-S29GL256P10TFI01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256P10TFI01 CAD Model

Description

The S29GL256P10TFI01 is a 256 Mbit (32 MByte) NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It's part of the GL family, which is known for its high performance, reliability, and low power consumption. This memory device is designed for embedded systems and applications requiring non-volatile storage for code and data.

Applications

  • Embedded Systems
  • Networking Equipment (Routers, Switches)
  • Automotive Electronics (ECUs, Infotainment Systems)
  • Industrial Control Systems
  • Medical Devices

Features

  • 256 Mbit (32 MByte) storage capacity
  • NOR Flash Technology
  • Parallel Interface
  • 3.0V Supply Voltage
  • Asynchronous Read Operation
  • Page Mode Operation
  • Sector Erase Architecture
  • Erase Suspend/Resume
  • Program Suspend/Resume
  • Common Flash Interface (CFI)

Benefits

  • High density storage for code and data in embedded systems.
  • Fast read access times due to NOR flash technology.
  • High performance and reliability for demanding applications.
  • Low power consumption extends battery life in portable devices.
  • Flexible memory management with Erase Suspend/Resume and Program Suspend/Resume features.
  • Standardized interface (CFI) simplifies system integration.

Technical Specifications

The S29GL256P10TFI01 operates at a supply voltage of 3.0V. It uses a parallel interface for data access, enabling fast read and write operations. The device supports asynchronous read operation and page mode operation, which further enhances read performance. It employs a sector erase architecture, allowing for flexible memory management. The erase and program operations can be suspended and resumed, providing additional flexibility.

The S29GL256P10TFI01 is compliant with the Common Flash Interface (CFI) standard, ensuring compatibility with various systems. It has a guaranteed minimum data retention of 20 years and an endurance of 100,000 program/erase cycles per sector. The operating temperature ranges from -40°C to +85°C.

The Erase Suspend/Resume feature allows the erase operation to be paused and resumed later without losing data, which is essential in applications where the system cannot be interrupted for long periods of time. The Program Suspend/Resume feature provides similar functionality for program operations.

Spansion's (now Cypress/Infineon) S29GL256P10TFI01 is a high-performance, reliable, and low-power 256 Mbit NOR Flash memory device designed for embedded systems. Its fast read access times, flexible memory management features, and standardized interface make it an ideal choice for a wide range of applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1764 $55.0584
14+ $7.5294 $105.4116
21+ $7.2941 $153.1761
29+ $7.0588 $204.7052
37+ $6.8235 $252.4695
50+ $6.1176 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,682 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess