The S29GL512N10FFI010 is a 512 Mbit (64 MB) NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, a part of Infineon Technologies). This device is designed for high-performance, low-power applications, providing fast read access times and reliable data storage.
Applications:
- Embedded systems requiring non-volatile memory
- Networking equipment such as routers and switches
- Industrial control systems
- Automotive electronics for code storage and execution
- Wireless communication devices
Features:
- 512 Mbit (64 MB) capacity
- NOR flash technology
- 100 MHz synchronous burst read operation
- Page mode operation for faster data transfer
- Erase Suspend/Resume capability
- Program Suspend/Resume capability
- Common Flash Interface (CFI) compliant
- Multiple security features, including sector protection
- Operating voltage: 2.7V to 3.6V
- Temperature range: -40°C to +85°C
- Package: 56-pin TSOP
Benefits:
- High performance: Fast read access and synchronous burst mode enable quick data retrieval, improving system responsiveness.
- Reliable data storage: NOR flash technology ensures data retention and endurance for critical applications.
- Low power consumption: Suitable for battery-powered and energy-efficient systems.
- Security features: Sector protection prevents unauthorized modification of critical data.
- Ease of integration: CFI compliance simplifies integration with various microcontrollers and processors.
The S29GL512N10FFI010's fast read performance and security features make it well-suited for embedded systems requiring reliable and secure storage. Its NOR flash architecture allows for direct code execution from the flash memory, eliminating the need for shadowing code into RAM, reducing system cost and complexity. The device supports advanced features like erase and program suspend/resume, allowing for efficient memory management and reduced interruption during critical operations.