EN
  • EN
  • DE

S98GL016A40FQ002

Part No S98GL016A40FQ002
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187403-S98GL016A40FQ002
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S98GL016A40FQ002 CAD Model

Description

The S98GL016A40FQ002 is a 16 Mbit NOR flash memory device manufactured by Spansion. It is designed for embedded applications requiring non-volatile memory for code and data storage.

Applications:

  • Automotive applications (ECUs, dashboards)
  • Industrial control systems
  • Networking devices (routers, switches)
  • Consumer electronics (set-top boxes, printers)
  • Medical devices

Features:

  • 16 Mbit (2M x 8) organization
  • NOR flash technology
  • 40ns access time
  • 3.0V single power supply
  • Sector Erase Architecture
  • Hardware Reset Pin
  • Common Flash Interface (CFI) for device identification
  • 48-pin TSOP package
  • -40°C to +85°C operating temperature range

Benefits:

  • Fast Read Performance: 40ns access time enables quick code execution and data retrieval.
  • Reliable Non-Volatile Storage: NOR flash technology ensures data retention without power.
  • Low Power Consumption: Suitable for battery-powered devices and energy-conscious applications.
  • Flexible Sector Erase: Allows for selective erasure of memory blocks.
  • Easy System Integration: CFI simplifies device identification and software development.
  • Robust Design: Wide operating temperature range for reliable operation in harsh environments.

Additional Details:

The S98GL016A40FQ002 utilizes a NOR flash memory array that allows for direct execution of code stored in the flash memory. This is crucial for embedded systems where performance is paramount. The sector erase architecture offers flexibility in managing memory. The hardware reset pin allows for external reset capabilities, improving system reliability. The TSOP package is industry-standard for ease of assembly. The device is qualified for demanding applications in automotive and industrial markets where robust performance and long product life cycles are necessary. This chip is designed to withstand high temperatures and vibrations in automotive applications.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess