EN
  • EN
  • DE

SSM1F-402E-10T1

Part No SSM1F-402E-10T1
Manufacturer Spectrum Microwave, Inc.
Catalog Feed Through Capacitors
Description Feed Through Capacitors .083SQ 4000PF 10A PI CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spectrum Control
Category Feed Through Capacitors
Capacitance 4000 pF
Voltage Rating DC 100 VDC
Termination Style SMD/SMT
Length 8 mm
Width 2.1 mm
Height 2.1 mm
Current Rating 10 A
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Country of Origin MX
Ultra Librarian 3D Model Ultra Librarian SSM1F-402E-10T1 CAD Model

Description

Feed Through Capacitors .083SQ 4000PF 10A PI CIRCUIT

You May Also Be Interested in

Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Lowest to $22.2561
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess