EN
  • EN
  • DE

TPSC475K025R0100

Part No TPSC475K025R0100
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395048-TPSC475K025R0100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC475K025R0100 CAD Model

Description

The TPSC475K025R0100 is a tantalum capacitor manufactured by AVX Corporation. It's designed as a surface mount device (SMD) and is commonly used in applications requiring stable capacitance and low Equivalent Series Resistance (ESR).

Applications:

  • DC-DC Converters: Often used for input and output filtering to regulate voltage.
  • Power Management Systems: Provides stable voltage rails for integrated circuits and other components.
  • Portable Electronics: Can be found in smartphones, tablets, and laptops for power supply decoupling.
  • Industrial Control Equipment: Suitable for use in industrial applications that require high reliability.
  • Medical Devices: Used in applications where component reliability and stable performance are critical.

Features:

  • Surface Mount Design: Simplifies automated assembly.
  • Tantalum Capacitor: Provides a high capacitance-to-volume ratio.
  • Low ESR: Reduces power dissipation and improves circuit efficiency.
  • Stable Capacitance: Ensures consistent performance over temperature and voltage variations.
  • RoHS Compliant: Meets Restriction of Hazardous Substances standards.

Benefits:

  • Enhanced Circuit Performance: Low ESR reduces energy loss and heat generation.
  • Reliable Operation: Stable capacitance provides consistent performance across a wide temperature range.
  • Compact Footprint: Allows for denser circuit board designs.
  • Long Service Life: Tantalum construction ensures excellent long-term reliability.
  • Noise Reduction: Decoupling effectively minimizes voltage ripple and noise.

Technical Specifications:

The TPSC475K025R0100 has a capacitance of 4.7µF with a tolerance of ±10%. The rated voltage is 25V DC. The ESR is 0.100 Ohms. The operating temperature range spans from -55°C to +125°C. It's housed in a EIA 2824 case size. The termination finish is tin (Sn).

You May Also Be Interested in

AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Lowest to $24.0101
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess