EN
  • EN
  • DE

GAA3R513

Part No GAA3R513
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 0.35-3.5PF 250V TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance Range 0.35 ~ 3.5pF
Adjustment Type Side
Voltage - Rated 250 V
Dielectric Material Air
Q @ Freq 5000 @ 100MHz
Size / Dimension 0.161" Dia (4.10mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527101-GAA3R513
Ultra Librarian 3D Model Ultra Librarian GAA3R513 CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 2-10PF 125V SMD
Lowest to $4.3985
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
Knowles Voltronics
CAP TRIMMER 8-50PF 125V SMD
Need more? Email Us
Vishay
CAP TRIMMER 2-18PF 300V TH
Lowest to $16.4234
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008
Knowles Voltronics
CAP TRIMMER 2-6PF 125V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess