EN
  • EN
  • DE

GKG6R066-07

Part No GKG6R066-07
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 2-6PF 100V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Sprague-Goodman
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance Range 2 to 6pF
Adjustment Type Top Adjustment
Voltage Rating 100V
Height - Seated (Max) 0.106" (2.70mm)
Mounting SMD (SMT)
Features General Purpose
Win Source Part Number 001364-GKG6R066-07
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GKG6R066-07 CAD Model

Description

  • Supply and Demand Status: Limited
  • High-performance SMD (SMT) trimmer capacitor.
  • Designed for use in a variety of applications, including RF circuits, filters, and oscillators.
  • Capacitance Range: 2 to 6pF
  • Voltage Rating: 100V
  • Adjustment: Top Adjustment
  • Height: 0.106" (2.70mm)

You May Also Be Interested in

Vishay
CAP TRIMMER 5.5-65PF 150V TH
Lowest to $10.0107
Knowles Voltronics
CAP TRIMMER 1.5-55PF 600V PNL MT
Need more? Email Us
Vishay
CAP TRIMMER 5.5-65PF 150V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 3-40PF 100V TH
Need more? Email Us
Sprague-Goodman
CAP TRIM 10-100PF 6000V CHAS MNT
Need more? Email Us
EW Electronics
CAP TRIMMER 10-50PF 100V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess