EN
  • EN
  • DE

GXD38000

Part No GXD38000
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIM 3.5-38PF 100V THRU HOLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Sprague-Goodman
Packaging Bulk
Status Active
Capacitance Range 3.5 to 38pF
Adjustment Type Side Adjustment
Voltage Rating 100V
Height - Seated (Max) 0.433" (11.00mm)
Mounting Through Hole
Features General Purpose
Win Source Part Number 1032180-GXD38000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GXD38000 CAD Model

Description

The Sprague-Goodman GXD38000 is a medium popularity electronic component that is manufactured by Sprague-Goodman Sprague-Goodman.

  • Win Source Part Number: 1032180-GXD38000
  • Features: General purpose
  • Voltage Rating: 100V
  • Capacitance Range: 3.5 to 38pF
  • Category: Capacitors
  • Status: Active

You May Also Be Interested in

Sprague-Goodman
CAP TRIMMER 2-15PF 100V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 10-50PF 100V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
Vishay
CAP TRIMMER 5.5-65PF 150V TH
Lowest to $10.0107
Knowles Voltronics
CAP TRIMMER 1.5-40PF 1000V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-55PF 600V PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess