EN
  • EN
  • DE

V48A12C500A

Part No V48A12C500A
Manufacturer Vicor Corporation
Catalog Electronic Wholesale
Description 48Vin / 12Vout / 500Watts DC-DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vicor Corporation
Win Source Part Number 1278971-V48A12C500A
Manufacturer Homepage www.vicorpower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V48A12C500A CAD Model

Description

The V48A12C500A is a DC-DC converter module manufactured by Vicor Corporation. These converters are known for their high efficiency and power density, making them suitable for a wide range of applications where reliable and efficient power conversion is required.

Applications

  • Industrial Automation: Powering sensors, control systems, and other industrial equipment.
  • Telecommunications: Providing power to network equipment, such as routers, switches, and base stations.
  • Aerospace and Defense: Used in avionics systems, radar systems, and other high-reliability applications.
  • Medical Equipment: Powering diagnostic equipment, patient monitoring systems, and other medical devices.
  • Transportation: Used in electric vehicles, railway systems, and other transportation applications.

Features

  • High Efficiency: Designed for high efficiency, minimizing power loss and heat generation.
  • High Power Density: Compact size allows for easy integration into space-constrained applications.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in system design.
  • Regulated Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage to the converter and connected devices.
  • Overtemperature Protection: Features overtemperature protection to prevent overheating and ensure safe operation.
  • Short Circuit Protection: Provides short circuit protection to protect the converter and connected devices from damage due to short circuits.

Benefits

  • Reliable Power Conversion: Provides reliable and stable power conversion, ensuring consistent performance of connected devices.
  • Efficient Operation: High efficiency minimizes power loss and reduces operating costs.
  • Compact Size: High power density allows for easy integration into space-constrained applications.
  • Protection Features: Built-in protection features ensure safe and reliable operation.

Technical Specifications

The technical specifications for the V48A12C500A DC-DC converter include:

  • Input Voltage Range: 36-75 VDC (Nominally 48VDC)
  • Output Voltage: 12 VDC
  • Output Current: 41.7 Amps
  • Output Power: 500 Watts
  • Efficiency: Typically around 90%
  • Operating Temperature: -40°C to +100°C (Baseplate Temperature)
  • Isolation Voltage: 2250 VDC
  • Package: Industry standard half-brick module

The Vicor V48A12C500A is a robust and efficient DC-DC converter designed for demanding applications requiring high reliability and power density. Its comprehensive protection features and wide input voltage range make it a versatile solution for various power conversion needs.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $4.5685
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess