EN
  • EN
  • DE
  • IT

ISP1181BBSGE

Part No ISP1181BBSGE
Manufacturer ST-Ericsson Inc
Catalog Interface - Controllers
Description USB Controller USB 2.0 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer ST-Ericsson Inc
Packaging Tube
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0
Operating Supply Voltage 3.3V, 5V
Current - Supply 26mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Device Package 48-HVQFN (7x7)
Win Source Part Number 002097-ISP1181BBSGE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1181BBSGE CAD Model

Description

The ST-Ericsson Inc 002097-ISP1181BBSGE is an Interface Controller IC that operates on 3.3V and 5V supply voltage.

  • Function: USB controller
  • Functionality: designed to function as a parallel interface and supports USB 2.0 protocol
  • Current Supply: 26mA
  • Package: 48-VFQFN Exposed Pad package
  • Operating Temperature Range: between -40°C to 85°C
  • Usage: widely used in electronic devices
  • Qualities: known for its reliability and efficiency

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess