Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Stackpole Electronics Inc
Packaging Reel - TR
Resistance 15 kOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 1210 (3225 Metric)
Supplier Device Package 1210
Ratings AEC-Q200
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number -RMCP1210FT15K0TR,-850-RMCP1210FT15K0CT,RMCP1210FT15K0DKR,738-RMCP1210FT15K0TR,738-RMCP1210FT15K0CT,RMCP1210FT15K0TR-ND,RMCP1210FT15K0CT-ND,RMCP1210FT15K0-ND,RMCP1210FT15K0TR,-850-RMCP1210FT15K0TR,-RMCP1210FT15K0DKR,-RMCP1210FT15K0CT,738-RMCP1210FT15K0DKR,-RMCP1210FT15K0DKR-ND,-RMCP1210FT15K0CT-ND,RMCP1210FT15K0DKR-ND,-RMCP1210FT15K0TR-ND,-850-RMCP1210FT15K0DKR,RMCP1210FT15K0CT
Standard Package 5,000
Win Source Part Number 1326412-RMCP1210FT15K0
Ultra Librarian 3D Model Ultra Librarian RMCP1210FT15K0 CAD Model

Description

The RMCP1210FT15K0 from Stackpole Electronics Inc is a chip resistor - surface mount product that comes in a 1210 (3225 Metric) case/package.

  • Case/Package: 1210 (3225 Metric)
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • AEC-Q200 Rated: Yes
  • Power Rating: 0.5W (1/2W)
  • Resistance: 15 kOhms
  • Number of Terminations: 2
  • Standard Package: 5000
  • REACH: Unaffected
  • HTSUS: 8533.21.0030

You May Also Be Interested in

KOA Speer
RES 6.2K OHM 1% 1/10W 0603 / 6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Lowest to $0.0038
ECAD model for RK73H1JTTD6201F
Yageo
RES 56K OHM 5% 1/20W 0201 / 56 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Lowest to $0.0011
ECAD model for RC0201JR-0756KL
Vishay
RES SMD 35.7 OHM 1% 3/4W 2010 / 35.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Need more? Email Us
ECAD model for CRCW201035R7FKEF
TT Electronics
Res SMD 100K Ohm 0.1% 1/16W 0603
Need more? Email Us
ECAD model for PCF0603R-100KBT1
Multicomp
Res General Purpose Thick Film 0603 1.1k Ohm 1% 1/10W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCMR06X1101FTL
Yageo
RES SMD 200K OHM 0.1% 1/10W 0603 / 200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Lowest to $0.0578
ECAD model for RT0603BRD07200KL
TE Connectivity
RES 0.27 OHM 5% 2W 2616 / 270 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Need more? Email Us
ECAD model for SMW2R27JT
Yageo
RES SMD 4.7K OHM 0.1% 1/16W 0402 / 4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Need more? Email Us
ECAD model for RT0402BRE074K7L
Vishay
RES 41.7K OHM 0.1% 1/10W 0603 / 41.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Need more? Email Us
ECAD model for TNPW060341K7BEEN

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0411 $64.7325
3,835+ $0.0338 $129.6230
5,930+ $0.0328 $194.5040
8,165+ $0.0317 $258.8305
10,550+ $0.0307 $323.8850
14,155+ $0.0274 $387.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,150 pieces
MOQ: 1575 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention