EN
  • EN
  • DE

1210B

Part No 1210B
Manufacturer Staco Energy Products Company
Catalog Equipment - Specialty
Description VAR XFMR 120VAC 12A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Panel Mount
Output Type Terminals
Voltage - Output 120VAC
Voltage - Supply 120VAC
Input Type Terminals
Constant Current Load - Max 12A (1.44kVA)
Size 5.570\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545098-1210B
Ultra Librarian 3D Model Ultra Librarian 1210B CAD Model

Description

N

You May Also Be Interested in

RDC Semiconductor
Need more? Email Us
CLIFF Electronic Components Ltd
QT3 - 3 PHASE QUICKTEST USA
Need more? Email Us
Teledyne LeCroy
701A VIDEO TEST GENERATOR
Need more? Email Us
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $1.6015
MACOM Technology Solutions
PT-12A/8SMA/TDC/SC
Need more? Email Us
Krohn-Hite Corporation
LOW NOISE DIFFERENTIAL PREAMPLIF
Lowest to $3.1012
A&D Engineering
4-CHANNEL PORTABLE DATA RECORDER / Data Acquisition Device
Need more? Email Us
Others
Need more? Email Us
Teledyne LeCroy
SENSOR ACQUISITION MODULE, 24 IN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess