EN
  • EN
  • DE

SFH506-36

Part No SFH506-36
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Description IR-EMPFANGER/DEMODULATOR-BAUSTEIN, IR-RECEIVER/DEMODULATOR DEVICE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837132-SFH506-36
Ultra Librarian 3D Model Ultra Librarian SFH506-36 CAD Model

Description

The SFH506-36 is an infrared (IR) PIN photodiode from OSRAM Opto Semiconductors. This photodiode is designed to detect infrared radiation in a variety of applications, known for its high sensitivity and fast switching speeds. It's particularly useful in applications requiring precise and reliable detection of IR signals.

Applications

  • Infrared remote control receivers: Used in televisions, DVD players, and other consumer electronics.
  • Light barriers and safety curtains: Employed in industrial automation and security systems to detect obstructions.
  • Optical sensors: Used in various measurement and control systems.
  • High-speed IR data transmission: Suitable for applications requiring fast data transfer.
  • Ambient light detection: Can be used in conjunction with filters to measure ambient light levels.

Features

  • High sensitivity to infrared radiation: Ensures efficient detection of IR signals.
  • Fast switching speeds: Allows for rapid response to changes in IR radiation.
  • Spectral range optimized for 850-950 nm: Matches the emission wavelengths of many IR LEDs.
  • Small package size: Enables integration into compact devices.
  • Wide viewing angle: Provides a large field of view for detecting IR signals.

Benefits

  • Improved system performance: High sensitivity ensures reliable detection and communication.
  • Reduced power consumption: Efficient IR detection minimizes power requirements.
  • Enhanced system reliability: Robust design ensures long-term stability and performance.
  • Simplified system design: Compact package and easy integration reduce design complexity.
  • Increased range and accuracy: Provides a wide field of view.

Additional Details

The SFH506-36 is housed in a clear plastic package, which allows for maximum light transmission. It is designed to operate with a reverse voltage, typically around 5V, and exhibits low dark current. The peak sensitivity wavelength is typically between 850 and 950 nm, making it compatible with a wide range of IR LEDs. It is also RoHS compliant, ensuring adherence to environmental standards. This photodiode is an excellent choice for applications that require fast, sensitive, and reliable IR detection.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0815 $59.4825
135+ $0.8874 $119.7990
205+ $0.8597 $176.2385
280+ $0.8320 $232.9600
360+ $0.8043 $289.5480
485+ $0.7211 $349.7335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess