EN
  • EN
  • DE

PG5531TYRH

Part No PG5531TYRH
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 273595-PG5531TYRH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PG5531TYRH CAD Model

Description

The Stanley Electric Co PG5531TYRH is a high-performance LED designed for various illumination and indication applications. Stanley Electric is a well-known manufacturer of high-quality electronic components, including LEDs, and this particular model exemplifies their commitment to efficiency and reliability. The PG5531TYRH offers excellent luminous intensity and is engineered for long-term stability, making it suitable for demanding environments.

Applications

  • Automotive lighting (e.g., dashboard indicators, tail lights, signal lights).
  • Consumer electronics (e.g., display backlighting, status indicators).
  • Industrial equipment (e.g., panel indicators, machine status displays).
  • Traffic signals and signage.
  • General illumination.

Features

  • High luminous intensity: Provides a bright and clear light output, ensuring visibility even in challenging lighting conditions.
  • Low power consumption: Designed for energy efficiency, reducing overall system power requirements and extending battery life in portable applications.
  • Long lifespan: Offers extended operational life, minimizing the need for frequent replacements and reducing maintenance costs.
  • Compact size: Facilitates easy integration into various designs and applications where space is limited.
  • Robust construction: Built to withstand harsh environmental conditions, including temperature variations and vibrations.
  • Wide viewing angle: Ensures consistent light output across a broad viewing range, improving overall visibility.
  • Available in various colors: Allows for customization and flexibility in design applications, catering to specific color requirements.
  • RoHS compliant: Meets Restriction of Hazardous Substances directives, ensuring environmental friendliness and compliance with international regulations.

Benefits

  • Improved visibility: The high luminous intensity ensures clear and effective light output, enhancing safety and usability in various applications.
  • Reduced energy costs: The low power consumption of the LED translates to lower energy bills and reduced environmental impact.
  • Lower maintenance costs: The long lifespan of the LED minimizes the need for frequent replacements, resulting in significant cost savings over time.
  • Enhanced design flexibility: The compact size and availability in various colors allow for greater design freedom and customization options.
  • Increased reliability: The robust construction ensures consistent performance even in harsh environments, improving overall system reliability.
  • Environmentally friendly: The RoHS compliance ensures that the LED is free from hazardous substances, making it a sustainable and responsible choice.

Additional Details

The PG5531TYRH LED is typically available in various packaging options, including tape and reel for automated assembly. Its operating temperature range is generally between -40°C and +85°C, making it suitable for a wide range of environments. The specific optical characteristics, such as viewing angle and luminous intensity, may vary depending on the specific color and model variant. For detailed technical specifications, refer to the official datasheet from Stanley Electric Co.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess