EN
  • EN
  • DE

RAY1112H-763-TR

Part No RAY1112H-763-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 290202-RAY1112H-763-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RAY1112H-763-TR CAD Model

Description

The RAY1112H-763-TR is a surface-mount LED manufactured by Stanley Electric Co. It is typically used for backlighting, indicator lights, and other general illumination purposes. This LED is designed for automated assembly and offers consistent performance within its specified parameters.

Applications:

  • Backlighting for LCDs: Used as a backlight source for small to medium-sized LCD screens in various devices.
  • Indicator Lights: Employed as indicator lights in electronic devices, appliances, and automotive applications.
  • Automotive Lighting: Integrated into automotive dashboards, switches, and other interior lighting applications.
  • Consumer Electronics: Used in various consumer electronic devices such as mobile phones, cameras, and audio equipment.
  • Industrial Equipment: Utilized in industrial control panels, instrumentation, and other industrial equipment for indication and illumination.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Brightness: Provides sufficient light output for various applications.
  • Long Lifespan: Offers a long operational lifespan, ensuring reliable performance over time.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.

Benefits:

  • Easy Assembly: SMT design simplifies the assembly process and reduces manufacturing costs.
  • Space Saving: Compact size enables integration into space-constrained applications.
  • Reliable Performance: Long lifespan and stable light output ensure reliable performance.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of applications due to its brightness, size, and reliability.

Additional Details:

The RAY1112H-763-TR typically comes in tape and reel packaging for automated assembly. Key specifications include the luminous intensity, forward voltage, wavelength (color), and viewing angle. The operating temperature range and storage temperature range should also be considered to ensure proper operation and storage. Refer to the datasheet for specific details on soldering conditions and handling precautions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess