EN
  • EN
  • DE

STC11F05E-35I-SOP16

Part No STC11F05E-35I-SOP16
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344760-STC11F05E-35I-SOP16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC11F05E-35I-SOP16 CAD Model

Description

The STC11F05E-35I-SOP16 is a single-chip microcontroller unit (MCU) manufactured by STC Microelectronics. It features an enhanced 8051 core, designed for improved performance and efficiency in embedded applications. The SOP16 (Small Outline Package) provides a compact footprint for surface mount assembly on printed circuit boards.

Applications

  • Simple industrial controllers
  • Small home appliances
  • Smart sensors
  • Basic security systems
  • Low-power data acquisition systems
  • Toys and educational kits

Features

  • Enhanced 8051 Core: Offers improved performance over traditional 8051 microcontrollers.
  • 5KB Flash Memory: Provides on-chip Flash memory for program storage.
  • SOP16 Package: Space-saving surface mount package.
  • Operating Voltage: Typically operates at 5V.
  • I/O Pins: Multiple programmable Input/Output pins.
  • Timers/Counters: Integrated timers and counters for timing and counting tasks.
  • UART: Supports UART serial communication for interfacing with other devices.
  • Interrupts: Multiple interrupt sources for efficient event handling.
  • Watchdog Timer: Built-in watchdog timer for system reliability.

Benefits

  • Compact Design: SOP16 package enables miniaturization of electronic devices.
  • Cost-Effective: Offers a low-cost solution for many embedded control applications.
  • Easy to Program: Compatible with standard 8051 programming tools and languages.
  • Versatile: Suitable for a broad range of general-purpose applications.
  • Reliable Performance: Features a watchdog timer for enhanced system reliability.
  • Improved Processing: The enhanced 8051 core provides better performance than traditional 8051 cores.

Additional Details

The STC11F05E-35I-SOP16 microcontroller operates at a clock frequency of 35MHz. It is often employed in applications where a small form factor and low cost are critical. The integrated UART allows easy communication with other microcontrollers or devices. The timers can be utilized for tasks such as generating PWM signals or measuring time intervals. The Flash memory allows for convenient program updates and modifications. This MCU strikes a balance between functionality and size, making it suitable for diverse embedded systems. It is designed to consume relatively little power, allowing it to be used in battery-operated systems. The device provides a good level of integration, minimizing the need for external components.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8029 $52.1885
155+ $0.6588 $102.1140
235+ $0.6383 $150.0005
325+ $0.6177 $200.7525
420+ $0.5971 $250.7820
565+ $0.5353 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess