The STC12C5404AD-35I-PLCC32 is a microcontroller from STC Micro, built around an enhanced 8051 core. It’s a good fit for various embedded applications. The ‘35I’ indicates its operating voltage and temperature range, while ‘PLCC32’ specifies its package: a Plastic Leaded Chip Carrier with 32 pins.
Applications:
- Industrial control systems
- Consumer electronics
- Instrumentation and measurement devices
- Motor control applications
- Security systems
- Smart home implementations
Features:
- Enhanced 8051 core.
- 4KB of Flash memory, allowing storage of program code directly on the chip.
- 256 bytes of RAM for data storage during operation.
- Operating voltage range: 3.3V to 5.5V.
- Operating frequency: Up to 35 MHz.
- Two 16-bit timer/counters for precise timing control.
- UART serial communication interface for serial data transfer.
- SPI serial communication interface for high-speed synchronous communication.
- I2C serial communication interface for two-wire communication with peripherals.
- 8-channel 10-bit ADC (Analog-to-Digital Converter) for converting analog signals to digital.
- Programmable clock output.
- Power-down modes for reduced power consumption.
- PLCC32 package.
Benefits:
- Cost-effectiveness for embedded control applications.
- Easy programmability due to the familiar 8051 architecture.
- Versatile peripheral set, suitable for a wide range of applications.
- Lower power consumption due to the power-down modes.
- The integrated ADC allows for direct interfacing with analog sensors.
- The on-chip Flash memory reduces the need for external memory.
Additional Details:
The STC12C5404AD-35I-PLCC32 microcontroller suits applications needing a balance of processing power, memory capacity, and peripheral functionality. With the integrated ADC, it can directly interface with analog sensors, while the UART, SPI, and I2C interfaces enable communication with various external devices. The 4KB flash memory provides ample space for program storage. The PLCC32 package provides a compact footprint for board designs.