EN
  • EN
  • DE

STC89C516RD+40C-PDIP

Part No STC89C516RD+40C-PDIP
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344901-STC89C516RD+40C-PDIP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89C516RD+40C-PDIP CAD Model

Description

The STC89C516RD+40C-PDIP is a single-chip 8-bit microcontroller based on the enhanced 8051 architecture, manufactured by STC Microelectronics. It features a large on-chip Flash memory for program storage, a significant amount of RAM for data manipulation, and a comprehensive set of peripherals, making it suitable for a wide range of embedded control applications. This particular variant comes in a PDIP (Plastic Dual In-line Package) for easy prototyping and development.

Applications

  • Industrial control systems
  • Consumer electronics
  • Motor control
  • Security systems
  • Instrumentation
  • Data acquisition systems
  • Smart home devices

Features

  • Enhanced 8051 Core: Utilizes a faster and more efficient 8051 core, enabling quicker instruction execution.
  • 16KB Flash Memory: Provides 16KB of on-chip Flash memory for storing the program code, eliminating the need for external memory in many applications.
  • 1280 Bytes of RAM: Equipped with 1280 bytes of RAM for data storage and manipulation during program execution.
  • 32 Programmable I/O Lines: Offers 32 programmable input/output lines for interfacing with external devices.
  • Three 16-bit Timers/Counters: Includes three 16-bit timers/counters for timing, counting, and PWM generation.
  • UART Serial Communication: Features a built-in UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • SPI Interface: Includes an SPI (Serial Peripheral Interface) for communicating with SPI-compatible devices.
  • PWM Channels: Offers PWM (Pulse Width Modulation) channels for motor control, dimming, and other applications.
  • ISP (In-System Programming): Supports In-System Programming, allowing the microcontroller to be programmed without removing it from the circuit board.
  • Operating Voltage: Operates at a voltage of +5V.
  • PDIP Package: Comes in a PDIP package which is easy to handle and ideal for prototyping.

Benefits

  • Cost-Effective Solution: The integrated Flash memory and RAM reduce the need for external components, resulting in a cost-effective solution for embedded control applications.
  • Simplified Development: The In-System Programming capability simplifies the development process and allows for easy updates and modifications.
  • Versatile Peripherals: The comprehensive set of peripherals enables the microcontroller to be used in a wide range of applications.
  • Improved Performance: The enhanced 8051 core delivers improved performance compared to traditional 8051 microcontrollers.
  • Easy to Prototype: The PDIP package makes it easy to work with and prototype circuits.

Additional Details

The STC89C516RD+40C-PDIP microcontroller is widely used in embedded systems due to its ease of use, comprehensive feature set, and cost-effectiveness. The large Flash memory and RAM make it suitable for applications requiring significant data storage and program code. The built-in peripherals, such as timers, UART, and SPI, simplify the design of complex systems. The In-System Programming capability allows for easy updates and modifications without requiring specialized programming equipment. The microcontroller operates at a temperature specified around 40C, making it suitable for some environments.

The STC89C516RD+40C is a reliable and versatile microcontroller that is ideal for a wide range of embedded control applications, especially in projects where easy prototyping is valued.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess