The STC89C54RD+40I-PLCC44 is an 8-bit microcontroller manufactured by STC Microcontroller. It features an enhanced 8051 core that offers improved performance compared to standard 8051 devices. This particular model is housed in a PLCC44 (Plastic Leaded Chip Carrier, 44-pin) package, making it suitable for surface mount applications.
Applications
- Industrial control systems
- Instrumentation equipment
- Consumer electronics
- Embedded systems development
- Robotics
Features
- Enhanced 8051 core: Provides faster instruction execution speeds.
- On-chip Flash Memory: Enables in-system programming and easy firmware updates.
- Internal RAM: Provides data storage during program execution.
- Timers/Counters: Offers multiple timers for timing, counting, and PWM generation.
- UART Serial Communication: Supports serial data transfer for communication with other devices.
- I/O Ports: Configurable input/output pins for interfacing with external hardware.
- Interrupt System: Supports multiple interrupt sources for event-driven programming.
- Power Management: Includes low-power modes for energy-efficient operation.
Benefits
- High Performance: The enhanced core allows for efficient and fast execution of code.
- Flexibility: In-system programming allows for quick updates and modifications to the firmware.
- Versatile I/O: Easily interfaces with a wide range of external devices and sensors.
- Energy Efficiency: Low-power modes extend battery life in portable applications.
- Compact Design: The PLCC44 package allows for smaller and more compact designs.
The STC89C54RD+40I-PLCC44 operates at a clock frequency up to 40 MHz. The '+40I' indicates that it is rated for an industrial temperature range. The PLCC44 package offers a compact footprint and is well-suited for applications where board space is limited. It's often utilized in applications where reliability and efficiency are critical. The flash memory allows for in-system programming, shortening the development cycle. It is a robust choice for a diverse array of embedded system applications.