Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 538pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 85W (Tc)
Maximum Rds On at Id,Vgs 450 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 148811-12N60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12N60 CAD Model

Description

The STMicroelectronics 12N60 is a high-performance N-channel power MOSFET designed to deliver the efficiency and speed required by today's demanding power applications. With a 600V breakdown voltage and a 12A continuous current rating, this MOSFET is well-suited for high-power switching and conversion in both industrial and consumer electronics.

Key Features

  • Voltage Rating: The 12N60 operates at a drain-source voltage (Vds) of 600V, which is ideal for high-voltage applications.
  • Current Capacity: It can handle continuous drain currents (Id) up to 12A, making it suitable for high-current scenarios.
  • RDS(on): With a low on-state resistance, this MOSFET ensures minimal power loss and heat generation during operation.
  • Fast Switching: The device features fast switching capabilities, which enhances the performance in high-frequency power conversion systems.
  • Gate Charge: Optimized gate charge ensures reduced switching losses, contributing to the overall efficiency of the system.

Applications

The versatility of the 12N60 MOSFET makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-efficiency DC-AC inverters for solar energy systems
  • Motor control circuits
  • Power factor correction circuits

Reliability and Performance

STMicroelectronics is known for its commitment to reliability, and the 12N60 is no exception. The device is engineered to meet rigorous standards, ensuring long-term stability and performance under a variety of conditions. The 12N60 also features built-in protection against gate-source voltage peaks, further enhancing its durability and lifespan.

Package and Availability

The 12N60 is available in a TO-220 package, which is widely used and suitable for through-hole mounting. This package allows for efficient heat dissipation and ease of integration into a variety of circuit designs. For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3702 $51.8280
330+ $0.3038 $100.2540
510+ $0.2943 $150.0930
705+ $0.2848 $200.7840
910+ $0.2753 $250.5230
1,220+ $0.2468 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,000 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention