EN
  • EN
  • DE

18250369

Part No 18250369
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110409-18250369
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 18250369 CAD Model

Description

Product 18250369 by STMicroelectronics is a state-of-the-art semiconductor device designed to cater to a wide range of electronics applications. STMicroelectronics, a global leader in the semiconductor market, is known for its commitment to innovation and reliability, and this product is a testament to their expertise in the field.

Key Features

  • High Performance: The product is built to deliver top-notch performance, ensuring efficient operation and a seamless user experience in demanding applications.
  • Energy Efficient: With energy efficiency in mind, this device is engineered to consume minimal power, making it ideal for battery-operated or energy-sensitive applications.
  • Durability: The robust design of Product 18250369 guarantees longevity and consistent performance, even in harsh environmental conditions.
  • Advanced Technology: Incorporating the latest semiconductor technology, this product offers improved functionality that is in line with current market trends and requirements.

Applications

Product 18250369 is versatile and can be used in various applications including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Quality and Reliability

STMicroelectronics ensures that each unit of Product 18250369 is manufactured with the highest quality standards. The product undergoes rigorous testing and quality assurance processes to maintain reliability and performance over its lifespan.

Environmental Compliance

Product 18250369 complies with international environmental regulations, including RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals), ensuring that it is safe for both users and the environment.

Support and Documentation

Customers can access comprehensive documentation and technical support for Product 18250369, providing ease of integration and troubleshooting assistance throughout the product's lifecycle.

With its combination of performance, efficiency, and reliability, Product 18250369 from STMicroelectronics is an excellent choice for designers and manufacturers looking to incorporate a high-quality semiconductor into their next project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Need more? Email Us
Amd
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess