EN
  • EN
  • DE

1N5819DIE2HR

Part No 1N5819DIE2HR
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description Axial Schottky 1A / 40 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986057-1N5819DIE2HR
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N5819DIE2HR CAD Model

Description

The 1N5819DIE2HR from STMicroelectronics is a high-efficiency, surface-mount Schottky diode designed for a range of applications requiring fast switching and low power loss. This diode is particularly suited for use in high-frequency inverters, freewheeling, and polarity protection applications.

Key Features

  • Voltage Rating: This Schottky diode has a maximum repetitive peak reverse voltage of 40V, making it suitable for a wide range of low voltage applications.
  • Current Capacity: It can handle average rectified forward currents up to 1A, providing a good balance between size and power handling capability.
  • Low Forward Voltage Drop: The 1N5819DIE2HR offers a low forward voltage drop, typically 0.55V at 1A, which helps to reduce power loss and improve efficiency in your circuit designs.
  • Fast Switching Speed: With its Schottky barrier technology, this diode is capable of very fast switching speeds, minimizing losses during switching transitions.
  • Thermal Resistance: The device has a low thermal resistance, which allows for better heat dissipation and reliability under high current operation.

Applications

The versatility of the 1N5819DIE2HR makes it an excellent choice for a variety of electronic applications, including:

  • Switching power supplies
  • Converters
  • DC-DC converters
  • Reverse battery protection
  • Automotive applications

Quality and Reliability

STMicroelectronics is known for their commitment to quality, and the 1N5819DIE2HR is no exception. It is manufactured to meet high-quality standards, ensuring reliable performance in your electronic projects.

Package Details

The 1N5819DIE2HR comes in a compact DO-214AC (SMA) package, which is ideal for automated surface-mount assembly processes and saves space on printed circuit boards.

Environmental Compliance

This Schottky diode is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
IBM
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess