EN
  • EN
  • DE

PBSS4230PAN

Part No PBSS4230PAN
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 30 V, 2 A NPN/NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833400-PBSS4230PAN
Ultra Librarian 3D Model Ultra Librarian PBSS4230PAN CAD Model

Description

The NXP PBSS4230PAN is a high-performance, low VCEsat PNP transistor that is designed to deliver efficiency and reliability for a wide range of applications. This transistor is part of NXP's portfolio of low VCEsat Bipolar Junction Transistors (BJTs), which are known for their low collector-emitter saturation voltage, making them ideal for high-efficiency switching and amplification tasks.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4230PAN has a very low VCEsat, which reduces power loss during operation, enhancing overall system efficiency.
  • High Collector Current Capability: With a maximum collector current (IC) of 2 A, this transistor can handle significant current, making it suitable for power-intensive applications.
  • High Collector-Emitter Breakdown Voltage: A VCEO of 30 V allows for a wide range of operating conditions and provides a margin of safety for voltage spikes.
  • High Current Gain Bandwidth Product: This feature ensures the transistor can be used in applications requiring high-speed switching.
  • Enhanced Thermal Performance: The PBSS4230PAN is housed in a SOT1061 package, which offers excellent thermal performance and helps in maintaining stability under varying operating conditions.

Applications

The versatility of the NXP PBSS4230PAN allows it to be used in a variety of applications, including:

  • Power management circuits
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • LED driving solutions
  • Linear voltage regulators

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PBSS4230PAN is manufactured with state-of-the-art technology, ensuring consistent performance and longevity. It is suitable for commercial and industrial temperature ranges, ensuring operation in diverse environments.

With its combination of low saturation voltage, high current capacity, and robust thermal performance, the NXP PBSS4230PAN stands out as a superior choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess