EN
  • EN
  • DE

GBJ15L06

Part No GBJ15L06
Manufacturer Linear Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823941-GBJ15L06
Ultra Librarian 3D Model Ultra Librarian GBJ15L06 CAD Model

Description

Introducing the GBJ15L06 Bridge Rectifier from Linear Technology

Linear Technology presents the GBJ15L06, a high-efficiency bridge rectifier designed to meet the demands of a wide range of electronic applications. This robust component is engineered to provide reliable rectification of AC input into DC voltage, ensuring optimal performance in power conversion tasks.

Key Features

  • High Current Rating: The GBJ15L06 boasts a substantial current rating, ensuring it can handle high-power applications with ease.
  • Low Forward Voltage Drop: With its low forward voltage drop, this bridge rectifier maximizes efficiency, which is crucial for maintaining the integrity of the overall power system.
  • High Surge Current Capability: It is designed to withstand high surge currents, making it an ideal choice for applications that experience short bursts of high power demand.
  • Isolation Voltage: The device offers a high isolation voltage, providing an extra layer of safety and reliability in electrical circuits.
  • Wide Operating Temperature Range: The GBJ15L06 functions effectively across a broad temperature range, ensuring stability and performance even under extreme conditions.

Applications

The GBJ15L06 is versatile and can be utilized in various applications, including:

  • Power Supplies
  • Adapters
  • Lighting Systems
  • On-board DC/DC Converters
  • Battery Charging Circuits

Package and Reliability

The GBJ15L06 comes in a robust package that is designed to optimize heat dissipation, ensuring long-term reliability and performance. This bridge rectifier is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

Linear Technology's GBJ15L06 is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether for commercial or industrial applications, the GBJ15L06 bridge rectifier stands out as a superior choice for engineers and designers looking for a combination of efficiency, power handling, and durability.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess