EN
  • EN
  • DE

MAX2209EBS+

Part No MAX2209EBS+
Manufacturer Maxim Integrated
Catalog Misc Products
Description RF Power Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829706-MAX2209EBS+
Ultra Librarian 3D Model Ultra Librarian MAX2209EBS+ CAD Model

Description

The MAX2209EBS+ is an advanced RF power detector with an integrated 45dB logarithmic amplifier, designed and manufactured by Maxim Integrated. This high-performance component is engineered to provide precise and temperature-stable power detection of RF signals. It operates over a wide frequency range from 800MHz to 2.2GHz, making it ideal for a variety of wireless applications including base stations, WLAN, WiMAX, and other communication systems.

One of the defining features of the MAX2209EBS+ is its ability to detect both high and low signal levels with great accuracy. The device has a dynamic range of -45dBm to 0dBm, which allows it to monitor signal power with fine resolution. This is particularly useful in systems where power control is critical for performance and efficiency.

The MAX2209EBS+ comes in a space-saving, 12-pin UCSP (Ultra Chip-Scale Package) that measures just 3mm x 3mm, which is well-suited for space-constrained applications. This compact form factor, combined with its low power consumption, makes it an excellent choice for portable and battery-operated devices.

Integration is a key advantage of this power detector. It features an on-chip temperature compensation circuit that minimizes the temperature drift, ensuring consistent performance across a wide temperature range of -40°C to +85°C. Additionally, the MAX2209EBS+ requires minimal external components, simplifying the design and reducing the overall bill of materials.

For developers and engineers, the MAX2209EBS+ is supported by Maxim Integrated's comprehensive technical documentation, including datasheets, application notes, and design resources. This support facilitates easier integration into existing designs and helps accelerate the development of new products.

In summary, the MAX2209EBS+ from Maxim Integrated is a versatile and reliable RF power detector that offers high precision, broad frequency range, and excellent temperature stability. Its compact size and ease of integration make it an ideal choice for a wide array of RF applications.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6812 $50.9428
46+ $2.2000 $101.2000
71+ $2.1313 $151.3223
97+ $2.0625 $200.0625
126+ $1.9938 $251.2188
168+ $1.7875 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess