EN
  • EN
  • DE

24C02WQ

Part No 24C02WQ
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035982-24C02WQ
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C02WQ CAD Model

Description

The 24C02WQ is a high-performance 2-Kbit serial Electrically Erasable Programmable Memory (EEPROM) from the well-renowned manufacturer STMicroelectronics. Designed with particular attention to power conservation and endurance, this device is an excellent choice for a wide range of applications that require reliable and efficient non-volatile memory storage.

This EEPROM operates on the I²C compatible two-wire serial interface, which facilitates simple integration into most microcontroller-based systems. The 24C02WQ supports a bidirectional data transfer protocol, making it highly versatile for both read and write operations. The memory is organized as 256 x 8 bits, which can be accessed in both byte and page (up to 16 bytes) modes, providing flexibility for various data storage requirements.

Key Features

  • Memory Size: 2 Kbits (256 x 8)
  • Interface: I²C compatible two-wire serial interface
  • Write Cycle Time: Byte or page write in 5 ms max
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a wide range of applications
  • Write Protect: Hardware protection for the entire memory array
  • Endurance: 1 Million write cycles, ensuring long-term reliability
  • Data Retention: Guaranteed for 40 years, offering a stable storage solution

Applications

The 24C02WQ is suitable for a variety of applications where low-power and high-reliability storage is essential. It is commonly used in:

  • Portable devices
  • Consumer electronics
  • Medical devices
  • Industrial control systems
  • Automotive applications

With its robust design and compatibility with the I²C bus, the 24C02WQ is a solid choice for designers who need a non-volatile memory solution that is both easy to integrate and reliable over a product's lifespan. Its wide voltage range and low power consumption make it suitable for battery-operated devices, while its hardware write protection feature ensures data integrity against inadvertent writes.

In summary, the STMicroelectronics 24C02WQ EEPROM offers a blend of performance, reliability, and versatility, making it an ideal choice for designers looking to enhance the memory capabilities of their next project.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess