The 24C04R6 is a 4-Kbit Electrically Erasable PROM (EEPROM) product from the renowned semiconductor manufacturer, STMicroelectronics. This EEPROM is part of the 24xx series, offering a flexible and reliable solution for data storage in a wide array of electronic applications. The 24C04R6 is designed to ensure robustness and endurance, making it an ideal choice for applications that require frequent or long-term data storage.
With a memory size of 4 Kbits, the 24C04R6 is organized as 512 x 8 bits, which allows for efficient storage of configuration parameters, calibration data, or small application logs. It utilizes the I²C (Inter-Integrated Circuit) serial interface, which supports a bidirectional two-wire bus and serial data transmission, making it easy to integrate into various microcontroller-based systems.
The device operates across a wide voltage range from 2.5V to 5.5V, catering to low-power and standard applications. This versatility ensures compatibility with both battery-powered and traditional 5V systems. The 24C04R6 also features a write control input, which provides hardware data protection, ensuring data integrity during power transitions or system malfunctions.
One of the key features of the 24C04R6 is its byte and page write capability, which ranges up to 16 bytes. This feature allows for efficient data management and faster write operations. In addition, it has a self-timed write cycle with an automatic erase-before-write capability, reducing the complexity of the write operations and ensuring data consistency.
The 24C04R6 from STMicroelectronics comes with more than 1 million write cycles per byte and a data retention period of over 40 years, making it a highly reliable choice for critical applications. It is available in various package options, including the small outline package, to fit different design requirements.
Overall, the STMicroelectronics 24C04R6 EEPROM stands out for its ease of integration, robustness, and long-term reliability, making it a go-to solution for designers looking to incorporate non-volatile memory into their systems.