EN
  • EN
  • DE

24C64WPSOP8

Part No 24C64WPSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965264-24C64WPSOP8
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C64WPSOP8 CAD Model

Description

The 24C64WP from STMicroelectronics is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is an essential component in a wide range of electronic applications. This EEPROM is organized as 8K x 8 bits, which is ideal for advanced, sophisticated microcontroller-based systems requiring additional data storage or for systems where non-volatile, permanent memory is crucial.

Key Features

  • Memory Size: 64 Kbits (8 Kbytes)
  • Interface Type: I²C (Two-Wire Serial Interface)
  • Speed: Supports 100 kHz, 400 kHz, and 1 MHz clock frequencies for flexible system integration.
  • Operating Voltage Range: 2.5 V to 5.5 V, making it suitable for various logic levels and power supplies.
  • Write Cycle Time: Byte or Page Write in 5 ms
  • Write Protect: Hardware protection to prevent inadvertent write operations.
  • Endurance: 1 Million Write Cycles, ensuring long-term reliability.
  • Data Retention: Guaranteed for 40 years, providing a stable memory solution over an extended period.
  • Package: SOP8 (Small Outline Package), ideal for space-constrained applications.

Applications

The 24C64WP EEPROM is versatile and can be used in a variety of applications, including:

  • Personal Computers and Laptops
  • Consumer Electronics
  • Mobile Devices
  • Industrial Control Systems
  • Medical Devices
  • Smart Cards

Product Summary

The STMicroelectronics 24C64WP EEPROM offers a reliable and flexible storage solution for systems requiring non-volatile memory. With a wide operating voltage range, high endurance, and data retention capabilities, this EEPROM stands out as a top choice for designers and engineers. Its I²C interface ensures easy integration into existing designs, while the SOP8 package allows for efficient use of PCB space. Whether it's for calibration data storage, device configuration, or small code storage, the 24C64WP is an excellent choice for maintaining data integrity and availability.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess