EN
  • EN
  • DE

27C256B-10F1

Part No 27C256B-10F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 256KBIT 100NS 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kb (32K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 075243-27C256B-10F1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C256B-10F1 CAD Model

Description

The STMicroelectronics 27C256B-10F1 is a high-performance 256 Kilobit Electrically Programmable Read-Only Memory (EPROM) chip designed for applications requiring storage and retrieval of critical data without the need for periodic refreshing. This EPROM provides a convenient and economical way to store firmware, calibration tables, look-up tables, and other read-only data.

Key Features

  • Memory Capacity: 256 Kbit (32K x 8)
  • Access Time: 100 ns
  • Single 5V Power Supply: Minimizes system power requirements and simplifies circuit design.
  • Extended Temperature Range: Operable within a temperature range of -40°C to +85°C, making it suitable for industrial applications.
  • Programming Voltage: 12.75V ± 0.25V
  • CMOS Technology: Offers reduced power consumption and increased noise immunity.

Product Applications

The 27C256B-10F1 is versatile and can be used in a variety of devices and systems. Common applications include:

  • Microcontroller systems
  • Embedded systems
  • Personal computers
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the 27C256B-10F1 is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in the field. The EPROM's non-volatile nature ensures data retention without the need for a power source, making it ideal for critical applications where data integrity is paramount.

Programming and Erasure

The 27C256B-10F1 can be electrically programmed using a compatible programmer. It can also be bulk erased by exposing it to ultraviolet (UV) light, which makes it reusable for multiple program/erase cycles. This feature provides flexibility and cost savings for applications that require frequent updates to stored data.

Overall, the STMicroelectronics 27C256B-10F1 is a reliable and cost-effective solution for storing permanent data in a wide range of electronic applications. Its robust design and easy programmability make it a preferred choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess