Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 162476-4N60
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4N60 CAD Model

Description

STMicroelectronics 4N60 Power MOSFET

The STMicroelectronics 4N60 is a high-performance Power MOSFET designed to meet a wide range of applications requiring efficient power management and high reliability. It is a part of the MDmesh™ family that is well-known for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance. This device is particularly suitable for high-efficiency converters and power supplies, motor control applications, and a variety of other power-switching applications.

Key Features

  • Voltage Rating: The 4N60 operates at a drain-source voltage of 600V, making it suitable for high-voltage applications.
  • Current Handling: This MOSFET can handle continuous drain currents up to several amperes, with a low R<sub>DS(on) to minimize power losses.
  • High-Speed Switching: The fast switching speed of the 4N60 results in reduced switching losses and improved overall efficiency of the system.
  • Low Gate Charge: A low gate charge ensures that the MOSFET can be driven at high speeds with minimal drive power.
  • Temperature Performance: With an extended operating temperature range, the 4N60 is designed to perform reliably in a variety of environmental conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Inverters
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Controls

The 4N60 also features an internal protection diode that provides intrinsic body diode with fast recovery characteristics. This feature is crucial in preventing damage from reverse current events, further enhancing the robustness of the device.

STMicroelectronics has a reputation for producing high-quality semiconductor products, and the 4N60 is no exception. It is available in various package options, including the TO-220, which is widely used for ease of mounting and excellent thermal performance. Engineers and designers looking for a reliable and efficient solution for their power control applications will find the 4N60 to be an excellent choice.

You May Also Be Interested in

Vishay
Power MOSFET | MOSFET N-CH 100V 4.3A DPAK
Lowest to $0.2394
ECAD model for IRFR110TR
Vishay
Power MOSFET(Vdss=400V, Rds(on)=3.6ohm, Id=1.7A) | MOSFET N-CH 400V 1.7A I-PAK
Lowest to $1.4832
ECAD model for IRFU310
STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2
STMicroelectronics
N-CHANNEL 600V - 0.19 Ohm - 17 A TO-220/FP/D2/I2PAK/TO-247 SECOND GENERATION MDmesh MOSFET | MOSFET N-CH 600V 17A TO-247
Lowest to $3.7657
ECAD model for STW21NM60N
Vishay
3.6A, 200V, 1.500 Ohm, P-Channel Power MOSFETs | MOSFET P-CH 200V 3.6A DPAK
Lowest to $0.5793
ECAD model for IRFR9220
Vishay
Power MOSFET(Vdss=600V, Rds(on)=4.4ohm, Id=2.2A) | MOSFET N-CH 600V 2.2A TO-220AB
Lowest to $1.5270
ECAD model for IRFBC20
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=2.7A) | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.4642
ECAD model for IRFL014
ON Semiconductor
900V N-Channel MOSFET | MOSFET N-CH 900V 3.4A TO-220F
Lowest to $2.1703
ECAD model for FQPF6N90
Infineon Technologies
FETKY™ MOSFET / SCHOTTKY DIODE | MOSFET N-CH 30V 8.3A 8-SOIC
Need more? Email Us
ECAD model for IRF7807VD2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention