EN
  • EN
  • DE

55NM50N

Part No 55NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 54A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 180nC @ 10V
Max Input Capacitance 5800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 350W (Tc)
Maximum Rds On at Id,Vgs 54 mOhm @ 27A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 075862-55NM50N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 55NM50N CAD Model

Description

The 55NM50N is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver the efficiency and speed needed for a range of applications, including switch-mode power supplies, motor control, and power management systems.

Key Features:

  • Low On-Resistance: The 55NM50N boasts an extremely low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capacity: With an impressive continuous drain current (I<sub>D) rating, this MOSFET can handle high current applications with ease, making it an ideal choice for power-intensive tasks.
  • High Switching Speed: The device features fast switching capabilities, minimizing energy loss during power conversion and enabling high-frequency operation in power supplies and converters.
  • Enhanced Thermal Performance: The 55NM50N is designed with an optimized package for improved heat dissipation, ensuring reliability and longevity even under high-temperature operating conditions.
  • Robust Design: Built to withstand tough conditions, the MOSFET comes with inherent ruggedness, providing protection against common electrical hazards such as voltage spikes and surges.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC/AC converters
  • DC/DC converters
  • Motor control circuits
  • Power management solutions

The 55NM50N is an excellent choice for designers looking to achieve high efficiency and power density in their applications. Its advanced technology and robust construction make it a reliable component for both industrial and consumer electronics. STMicroelectronics' commitment to quality ensures that the 55NM50N MOSFET meets the stringent requirements of modern electronic systems, providing performance that engineers can trust.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess