EN
  • EN
  • DE

57C128FB-55DMB

Part No 57C128FB-55DMB
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description IC Gps Platform STA5620 144LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 55 ns
Mounting SMD (SMT)
Case / Package CDIP
Interface Parallel
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 60 mA
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1009871-57C128FB-55DMB
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 57C128FB-55DMB CAD Model

Description

The 57C128FB-55DMB is a cutting-edge integrated circuit (IC) component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a wide range of applications within the electronics industry, including but not limited to, automotive, industrial, and consumer electronics.

With its robust design and advanced technology, the 57C128FB-55DMB provides a reliable and efficient performance that STMicroelectronics is known for. This component features a high-speed functionality and is optimized for low-power consumption, making it an ideal choice for portable and power-sensitive applications.

Key Features

  • High-Speed Operation: The 57C128FB-55DMB boasts a fast access time, ensuring quick data retrieval and processing, which is crucial for high-performance computing tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage during operation, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Durability: STMicroelectronics' commitment to quality means that the 57C128FB-55DMB is built to withstand harsh conditions and provide a long operational lifespan.
  • Wide Operating Temperature Range: This product is capable of functioning effectively across a broad range of temperatures, ensuring reliability in various environments.

Applications

The versatility of the 57C128FB-55DMB allows it to be integrated into a multitude of electronic systems. It is especially suitable for:

  • Automotive control units
  • Industrial automation systems
  • Consumer electronic devices
  • Communication infrastructure
  • High-performance computing platforms

STMicroelectronics provides comprehensive technical support and documentation for the 57C128FB-55DMB, ensuring that designers and engineers can fully utilize the IC's capabilities within their projects. With its exceptional features and reliable performance, the 57C128FB-55DMB stands out as a top-tier component for any demanding electronic application.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess