EN
  • EN
  • DE

57C49C-25T5

Part No 57C49C-25T5
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer STMicroelectronics
Categories Custom Parts
Win Source Part Number 1217205-57C49C-25T5
RoHS Non-Compliant
Ultra Librarian 3D Model Ultra Librarian 57C49C-25T5 CAD Model

Description

The 57C49C-25T5 is a high-performance integrated circuit from STMicroelectronics, renowned for its reliability and efficiency in a wide range of applications. This product is a testament to STMicroelectronics' commitment to providing advanced technology solutions that meet the evolving needs of the electronics industry.

Key Features

  • High-Speed Operation: The 57C49C-25T5 is designed for fast and efficient performance, making it suitable for applications that require rapid data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, ensuring energy-efficient operation and reduced heat generation.
  • Durable Construction: Built with STMicroelectronics' rigorous quality standards, the 57C49C-25T5 offers exceptional durability and a long operational lifespan.
  • Compact Design: The compact footprint of the 57C49C-25T5 allows for easy integration into a variety of electronic systems without taking up excessive space.

Applications

The versatility of the 57C49C-25T5 makes it an ideal component for numerous applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications
  • Consumer electronics
  • High-speed data processing units

Technical Specifications

Parameter Value Product Type Integrated Circuit (IC) Operating Temperature Specified Range Package/Case Industry Standard Manufacturer STMicroelectronics

In conclusion, the 57C49C-25T5 from STMicroelectronics is a powerful and efficient solution for designers and engineers looking to leverage high-speed performance without compromising on power efficiency or durability. With its robust feature set and flexible application range, this product continues to uphold the quality and innovation synonymous with STMicroelectronics.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess