Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr STMicroelectronics
Series 74AC
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 4.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number 74AC573
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850096-74AC573MTR
Ultra Librarian 3D Model Ultra Librarian 74AC573MTR CAD Model

Description

The 74AC573MTR from STMicroelectronics is a high-performance CMOS octal latch with transparent D-type outputs. Designed for use in applications requiring storage and isolation of bus lines, this integrated circuit is part of the 74AC series, which is renowned for its robustness and high-speed operation.

Key Features

  • Octal D-Type Latch: This device features eight latches with 3-state outputs for bus-oriented applications.
  • High-Speed: With a typical propagation delay of just a few nanoseconds, the 74AC573MTR is ideal for high-speed systems.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing flexibility in various voltage environments.
  • Low Power Consumption: The IC has a low power dissipation, ensuring energy efficiency in your designs.
  • Improved Output Drive Capability: The outputs can drive up to 24 mA, allowing the device to drive heavier loads when necessary.
  • Bus Line Isolation: When the output enable (OE) input is high, the outputs are in a high impedance state, which isolates the bus lines.

Applications

The 74AC573MTR is versatile and can be used in a variety of applications such as:

  • Memory address latching
  • Data storage and retrieval systems
  • Buffering data from inputs to outputs in bus-oriented systems

Product Specifications

Parameter Value Package TSSOP-20 Operating Temperature -55°C to 125°C Mounting Type Surface Mount

The 74AC573MTR is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. Its performance and durability make it an excellent choice for designers who require a dependable octal latch in their digital applications.

You May Also Be Interested in

NXP / Nexperia
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
Lowest to $2.5695
ECAD model for HEF4043BT,653
NXP / Nexperia
IC R/S LATCH 3-STATE QUAD 16SOIC
Lowest to $2.1059
ECAD model for HEF4044BT,653
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16260PAG8
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1462
ECAD model for TC74LCX373FK(EL,K)
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC D-TYPE LATCH SGL 3-ST 20SSOP
Need more? Email Us
ECAD model for SN74HCT573DBRG4
Nexperia USA Inc.
IC LATCH TRANSP OCT D 3ST 20SOIC
Lowest to $0.3079
ECAD model for 74HCT373D,653
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373CTV
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.7171
ECAD model for 74LVT162373DGG,118
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention