Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1130397-74AC86MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC86MTR CAD Model

Description

The 74AC86MTR from STMicroelectronics is a high-speed CMOS device that features four independent 2-input exclusive OR (XOR) gates in a single package. This integrated circuit is designed to perform the logical function of exclusive OR, which is a fundamental building block in digital circuit design. The 74AC86MTR is part of the 74AC series, known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Each gate of the 74AC86MTR has two inputs and one output, which implements the XOR function: the output is high if the inputs are different (one high and one low), and low if the inputs are the same (both high or both low). This functionality is essential in applications such as parity generation and checking, binary addition, and various arithmetic and logic operations.

Key Features:

  • High-Speed Operation: The device operates at a high speed, which is typical for the AC series, making it suitable for fast digital systems.
  • Wide Operating Voltage Range: The 74AC86MTR can operate at a voltage range from 2V to 6V, providing flexibility for use in various system voltage levels.
  • Low Power Consumption: It features a low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High Noise Immunity: Characteristic of CMOS technology, the device has a high level of noise immunity, ensuring reliable operation even in noisy environments.
  • Compatibility: Its inputs are compatible with TTL levels, allowing for easy integration with existing TTL-based designs.

Applications:

The versatility of the 74AC86MTR makes it suitable for a wide range of applications, including:

  • Digital signal processing
  • Computer systems
  • Data communication
  • Instrumentation
  • Control systems

The 74AC86MTR is supplied in a surface-mount package, specifically in a TSSOP-14 (Thin Shrink Small Outline Package) format, under the part number 74AC86MTR. This package is designed for space-saving on PCBs and is suitable for automated assembly processes, making it a preferred choice for mass-produced electronic devices.

With its combination of speed, low power, and functional density, the 74AC86MTR from STMicroelectronics is an excellent choice for designers looking to implement efficient and reliable XOR logic in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Pin Programmable Precision Voltage Reference
Lowest to $18.5085
ECAD model for AD584
Seme LAB
SMALL SIGNAL N.CHANNEL J.FET IN A HERMETICALLY SEALED CERAMIC SURFACE MOUNT PACKAGE FOR HIGH RELIABILITY APPLICATIONS
Need more? Email Us
ECAD model for 2N4393CSM
Artesyn Embedded Technologies
15 Watts | DC DC CONVERTER 3.3V 15W
Need more? Email Us
ECAD model for AK40A-048L-033F04SM
STMicroelectronics
QUAD EXCLUSIVE OR GATE
Need more? Email Us
ECAD model for 74ACT86
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-90FI
Analog Devices Inc.
750 MHz, 8 x 8 Analog Crosspoint Switch | IC CROSSPOINT SW 16X8 72LFCSP
Lowest to $27.3803
ECAD model for ADV3229ACPZ
Analog Devices Inc.
LC2MOS Complete 14-Bit DAC | IC DAC 14BIT V-OUT 28PLCC
Lowest to $29.7799
ECAD model for AD7840KP
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Lowest to $0.6235
ECAD model for AP9478GM
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention