Products specifications

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130442-74ACT138M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74ACT138M CAD Model

Description

STMicroelectronics 74ACT138M Decoder/Demultiplexer

The 74ACT138M is a high-speed CMOS 3-to-8 line decoder/demultiplexer designed by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is specially crafted to provide high-performance and reliable decoding and demultiplexing functionalities in digital systems. It is an essential component for applications requiring the distribution of a digital signal to multiple outputs.

The 74ACT138M is characterized by its ability to convert three binary input signals to eight mutually exclusive outputs. The device features three address inputs (A0, A1, A2), one active low enable input (G1), and two active high enable inputs (G2A, G2B). The eight outputs (Y0 to Y7) are designed to remain high when the enable conditions are not satisfied, ensuring a stable off-state for connected devices.

With its advanced CMOS technology, the 74ACT138M offers significant advantages in terms of speed and power consumption over its TTL counterparts. The device is capable of operating at high speeds while maintaining low power dissipation, making it suitable for high-frequency applications and energy-sensitive projects. Furthermore, the 74ACT138M is equipped with output drive capability, allowing it to drive lines or bus structures without additional buffering.

STMicroelectronics has ensured that the 74ACT138M is highly versatile, with a wide operating voltage range of 4.5V to 5.5V. This feature allows the device to integrate seamlessly into 5V systems, which are common in industrial and consumer electronics. Additionally, the 74ACT138M is characterized by its robustness, with inputs and outputs designed to withstand electrostatic discharge, thus providing enhanced reliability in harsh environments.

The 74ACT138M comes in a compact SO-16 package, making it suitable for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, which is particularly beneficial in densely packed electronic assemblies. The device's industry-standard pinout ensures easy integration into existing designs without the need for significant layout changes.

In conclusion, the STMicroelectronics 74ACT138M is a versatile and efficient solution for digital decoding and demultiplexing needs. Its high-speed performance, low power consumption, and robust design make it an excellent choice for a wide range of applications in computing, consumer electronics, and industrial control systems.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
Need more? Email Us
ECAD model for 2SC1969
Texas Instruments
ANALOG-TO-DIGITAL CONVERTERS
Lowest to $24.0436
ECAD model for ADS825EG4
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
ECAD model for AD637KD
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461
Texas Instruments
A/D Converter for IF Sampling
Lowest to $54.0436
ECAD model for ADC12DL080CIVS/NOPB
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4129 $51.6125
300+ $0.3388 $101.6400
460+ $0.3282 $150.9720
630+ $0.3177 $200.1510
815+ $0.3071 $250.2865
1,090+ $0.2753 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention