EN
  • EN
  • DE

74LCX240TTR

Part No 74LCX240TTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW VOLTAGE CMOS OCTAL BUS BUFFER (3-STATE INV) WITH 5V TOLERANT INPUTS AND OUTPUTS | IC BUFFER INVERT 3.6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74LCX240
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1132368-74LCX240TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX240TTR CAD Model

Description

STMicroelectronics 74LCX240TTR Octal Buffer/Line Driver

The 74LCX240TTR from STMicroelectronics is a high-performance, octal buffer and line driver designed to operate with a 3V to 3.6V power supply. It is part of the LCX family, which offers 5V tolerant inputs and outputs, making it suitable for interfacing with 5V systems. This feature allows for mixed-voltage system integration and greater design flexibility. The device is provided in a TSSOP-20 (Thin Shrink Small Outline Package) form factor, ensuring a compact footprint suitable for space-constrained applications.

Featuring eight non-inverting buffer/line drivers with 3-state outputs, the 74LCX240TTR can be used as a memory address driver, clock driver, and bus-oriented transmitter or receiver. The 3-state control gate is a significant feature, allowing the outputs to be placed in a high-impedance state, effectively disconnecting them from the bus. This is particularly useful in multiplexed bus applications where multiple devices need to share the same bus lines without interfering with each other.

The device boasts a robust latch-up performance, adhering to the JESD78 Class II level, which ensures it can withstand high-current injection without suffering from latch-up. Furthermore, the 74LCX240TTR has an ESD tolerance of up to 2000V Human Body Model (HBM), providing a good level of protection against electrostatic discharge during handling and operation.

One of the key attributes of the 74LCX240TTR is its low power consumption. It has a significantly reduced quiescent current, even when operating at 3.6V, which makes it an energy-efficient choice for battery-powered devices. The device also features a power-down high-impedance state, further conserving energy when not in active use.

In terms of performance, the 74LCX240TTR operates with a high-speed propagation delay, ensuring swift signal transmission that is essential for high-speed data processing and communication systems. Its balanced output drive provides low ground bounce, which is crucial for maintaining signal integrity in noisy environments.

Overall, the STMicroelectronics 74LCX240TTR is a versatile and reliable component for digital systems requiring high-speed, low-power octal buffers and line drivers with the added benefit of 5V tolerant inputs and outputs.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess